TRIAC 800V 105A 3-Pin(3+Tab) TO-220AB Tube Product overview: BTB10-800BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 105A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 105A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB10-800BWRG can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 800V 10A Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 079725-BTB10-800BWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 10A
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
TRIAC, 800V, 10A, TO-220AB; Peak Repetitive Off State Voltage:800V; On State RMS Current:10A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:100A; Holding Current Max:50mA RoHS Compliant: Yes
TRIAC ALTERNISTOR 800V 10A TO220
TRIAC ALTERNISTOR 800V TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 300-BTB10-800BWRG | 497-4177-5-ND | 079725-BTB10-800BWRG | 51AC8907 | BTB10-800BWRG | BTB10-800BWRG | BTB10-800BWRG |
| Product Name | 800V 105A Triac | TRIACs | Triacs - BTB10-800BWRG | Triac, 800V, 10A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triacs |
| Standards and Certifications | RoHS | RoHS | |||||
| Package Type | TO-220AB | TO-220; TO-220-3 | TO-220AB | TO-220; TO-220AB | TO-220-3 | TO-220-3 | |
| VRRM | 800 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 800 volts | 800 volts |