STMicroelectronics Triacs - BTB10-800BW BTB10-800BW

Description
Manufacturer: STMicroelectronics Win Source Part Number: 201537-BTB10-800BW Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 10A Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 201537-BTB10-800BW Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 10A Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BTB10-800BW - 201537-BTB10-800BW - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTB10-800BW
201537-BTB10-800BW
Triacs - BTB10-800BW 201537-BTB10-800BW
Manufacturer: STMicroelectronics Win Source Part Number: 201537-BTB10-800BW Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 10A Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 201537-BTB10-800BW
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 10A
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
800V 10A Triac
300-BTB10-800BW
800V 10A Triac 300-BTB10-800BW
800V, 10A, SNUBBERLESS TRIAC, TO-220AB, PLASTIC PACKAGE-3 Product overview: BTB10-800BW from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB10-800BW can be used for catalog matching and distributor lookup.

800V, 10A, SNUBBERLESS TRIAC, TO-220AB, PLASTIC PACKAGE-3 Product overview: BTB10-800BW from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB10-800BW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Triacs Triacs
Product Number 201537-BTB10-800BW 300-BTB10-800BW
Product Name Triacs - BTB10-800BW 800V 10A Triac
Package Type TO-220AB
VDRM 800 volts
ITSM 10 amps
IGT 50 mA
Unlock Full Specs
to access all available technical data