The Triac from STMicroelectronics, part number 05X9545, is designed for general-purpose AC switching applications. It has a maximum RMS on-state current of 10 A and can handle a peak non-repetitive surge current of up to 100 A. The device operates at a maximum blocking voltage of 600 V and features a gate trigger current range of 25 to 50 mA, with a gate voltage threshold of 1.3 V. This Triac is suitable for various applications, including static relays, heating regulation, and motor control. It is available in both through-hole and surface-mount packages, with an insulated TO-220AB option that complies with UL standards for voltage insulation rated at 2500 V RMS. The device is RoHS compliant, making it suitable for environmentally conscious designs. Engineers should consider this Triac for projects requiring reliable AC switching capabilities, especially in inductive load applications, due to its high commutation performance.
10A standard and Snubberless™ Triacs Product overview: BTB10-600BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB10-600BWRG can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 600V 10A Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 012193-BTB10-600BWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 10A
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A
Triac Type: Alternistor - Snubberless
Family Name: BTB10-600BW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): BTA12-600BW3G; FT1016MH00TU; BTA12-600CW3G; CTB12-600B;
Introduction Date: October 15, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Triac, 600 V, 50 mA, 10 A, 100 A, 50 mA, 1.3 V RoHS Compliant: Yes
TRIAC, 600V, 10A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:10A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:100A; Holding Current Max:50mA; Product Range:-RoHS Compliant: Yes
TRIAC ALTERNISTOR 600V TO220AB
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 300-BTB10-600BWRG | 7142625 | 497-6676-5-ND | 012193-BTB10-600BWRG | 05X9545 | 28M8499 | BTB10-600BWRG | BTB10-600BWRG |
| Product Name | 10A Triac | TRIACs | TRIACs | Triacs - BTB10-600BWRG | Triac, 600 V, 50 Ma, 10 A, 100 A, 50 Ma, 1.3 V Rohs Compliant Stmicroelectronics | Triac, 600V, 10A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics | Triacs | TRIACs |
| Standards and Certifications | RoHS | RoHS | RoHS | |||||
| Package Type | TO-220AB | TO-220; To-220ab | TO-220; TO-220-3 | TO-220AB | TO-220; TO-220AB | TO-220-3 | ||
| VRRM | 600 volts | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Pin Count | 3 |