STMicroelectronics, Inc. TRIACs BTB10-600BRG

Description
TRIAC Standard 600V 10A Through Hole TO-220
Request a Quote Datasheet
Description
TRIAC Standard 600V 10A Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-3393-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 10A Through Hole TO-220

TRIAC Standard 600V 10A Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
10A standard and Snubberless™ Triacs Product overview: BTB10-600BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB10-600BRG can be used for catalog matching and distributor lookup.

10A standard and Snubberless™ Triacs Product overview: BTB10-600BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB10-600BRG can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - BTB10-600BRG - 079723-BTB10-600BRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTB10-600BRG
079723-BTB10-600BRG
Triacs - BTB10-600BRG 079723-BTB10-600BRG
Manufacturer: STMicroelectronics Win Source Part Number: 079723-BTB10-600BRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 10A Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 079723-BTB10-600BRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 10A
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTB10-600BRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTB10-600BRG
Discrete Semiconductor Products - Thyristors - TRIACs BTB10-600BRG
TRIAC 600V 10A TO220

TRIAC 600V 10A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs
Product Number 497-3393-5-ND 300-BTB10-600BRG 079723-BTB10-600BRG BTB10-600BRG
Product Name TRIACs 10A Triac Triacs - BTB10-600BRG Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220; TO-220-3 TO-220-3 TO-220AB TO-220-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data