STMicroelectronics, Inc. TRIACs BTB08-800TWRG

Description
TRIAC Logic - Sensitive Gate 800V 8A Through Hole TO-220
Request a Quote Datasheet
Description
TRIAC Logic - Sensitive Gate 800V 8A Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-12446-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 8A Through Hole TO-220

TRIAC Logic - Sensitive Gate 800V 8A Through Hole TO-220

Buy Now Datasheet
Triacs - BTB08-800TWRG - 079722-BTB08-800TWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTB08-800TWRG
079722-BTB08-800TWRG
Triacs - BTB08-800TWRG 079722-BTB08-800TWRG
Manufacturer: STMicroelectronics Win Source Part Number: 079722-BTB08-800TWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 079722-BTB08-800TWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8A standard and Snubberless™ Triacs Product overview: BTB08-800TWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB08-800TWRG can be used for catalog matching and distributor lookup.

8A standard and Snubberless™ Triacs Product overview: BTB08-800TWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB08-800TWRG can be used for catalog matching and distributor lookup.

Supplier's Site
TRIAC SENS GATE 800V 8A TO220AB

TRIAC SENS GATE 800V 8A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTB08-800TWRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTB08-800TWRG
Discrete Semiconductor Products - Thyristors - TRIACs BTB08-800TWRG
TRIAC SENS GATE 800V 8A TO220

TRIAC SENS GATE 800V 8A TO220

Supplier's Site
Triac, 800V, 8A, To-220Ab Rohs Compliant Stmicroelectronics - 68AH9146 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 8A, To-220Ab Rohs Compliant Stmicroelectronics
68AH9146
Triac, 800V, 8A, To-220Ab Rohs Compliant Stmicroelectronics 68AH9146
TRIAC, 800V, 8A, TO-220AB ROHS COMPLIANT: YES

TRIAC, 800V, 8A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 8.0 Amp 800 Volt

Triacs 8.0 Amp 800 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thyristors Triacs Triacs Triacs Triacs Triacs Thyristors
Product Number 497-12446-5-ND 079722-BTB08-800TWRG 300-BTB08-800TWRG BTB08-800TWRG BTB08-800TWRG 68AH9146 BTB08-800TWRG
Product Name TRIACs Triacs - BTB08-800TWRG 8A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 800V, 8A, To-220Ab Rohs Compliant Stmicroelectronics Triacs
Package Type TO-220; TO-220-3 TO-220AB TO-220AB TO-220-3 TO-220-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts 800 volts
ITSM 8 amps
IGT 5 mA 5 mA
Unlock Full Specs
to access all available technical data