8A standard and Snubberless™ Triacs Product overview: BTB08-800CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB08-800CWRG can be used for catalog matching and distributor lookup.
TRIAC ALTERNISTOR 800V 8A TO220
TRIAC ALTERNISTOR 800V 8A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs |
| Product Number | 300-BTB08-800CWRG | 497-BTB08-800CWRG-ND | BTB08-800CWRG |
| Product Name | 8A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Pin Count | 3 | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | TO-220; TO-220-3 | TO-220-3 | |
| VDRM | 800 volts |