TRIAC Alternistor - Snubberless 700V 8A Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 770562-BTB08-700BWRG
Series: Snubberless
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 700V
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Alternistor - Snubberless
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 50mA
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
TRIAC,700V V(DRM),8A I(T)RMS,TO-220 Product overview: BTB08-700BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 8A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 8A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB08-700BWRG can be used for catalog matching and distributor lookup.
TRIAC ALTERNISTOR 700V 8A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 497-4176-5-ND | 770562-BTB08-700BWRG | 300-BTB08-700BWRG | BTB08-700BWRG |
| Product Name | TRIACs | Triacs - BTB08-700BWRG | 700V 8A TO-220 Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | TO-220-3 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 700 volts | 700 volts | ||
| ITSM | 8 amps |