STMicroelectronics Triacs - BTB08-600TW BTB08-600TW

Description
Manufacturer: STMicroelectronics Win Source Part Number: 201533-BTB08-600TW Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 201533-BTB08-600TW Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BTB08-600TW - 201533-BTB08-600TW - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTB08-600TW
201533-BTB08-600TW
Triacs - BTB08-600TW 201533-BTB08-600TW
Manufacturer: STMicroelectronics Win Source Part Number: 201533-BTB08-600TW Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 201533-BTB08-600TW
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 8A Triac
300-BTB08-600TW
600V 8A Triac 300-BTB08-600TW
600V, 8A, 4 QUADRANT LOGIC LEVEL TRIAC, TO-220AB, TO-220AB, 3 PIN Product overview: BTB08-600TW from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB08-600TW can be used for catalog matching and distributor lookup.

600V, 8A, 4 QUADRANT LOGIC LEVEL TRIAC, TO-220AB, TO-220AB, 3 PIN Product overview: BTB08-600TW from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB08-600TW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Triacs Triacs
Product Number 201533-BTB08-600TW 300-BTB08-600TW
Product Name Triacs - BTB08-600TW 600V 8A Triac
Package Type TO-220AB TO-220AB
VDRM 600 volts
ITSM 8 amps
IGT 5 mA
Unlock Full Specs
to access all available technical data