Manufacturer: STMicroelectronics
Win Source Part Number: 079721-BTB08-600SWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
8A standard and Snubberless™ Triacs Product overview: BTB08-600SWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB08-600SWRG can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220
TRIAC SENS GATE 600V 8A TO220AB
TRIAC SENS GATE 600V 8A TO220
TRIAC, 600V, 8A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):8A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1.2V; Peak Gate Power:-; Peak RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 079721-BTB08-600SWRG | 300-BTB08-600SWRG | 497-12445-5-ND | BTB08-600SWRG | BTB08-600SWRG | BTB08-600SWRG | 23AH2935 |
| Product Name | Triacs - BTB08-600SWRG | 8A Triac | TRIACs | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 600V, 8A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics |
| Package Type | TO-220AB | TO-220AB | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | TO-220; TO-220AB | |
| VDRM | 600 volts | 600 volts | 600 volts | ||||
| ITSM | 8 amps | ||||||
| IGT | 10 mA | 10 mA | 10 mA | ||||
| VGT | 1.3 volts | 1.3 volts | 1.2 volts |