STMicroelectronics, Inc. 600V 8A TO-220 Triac BTB08-600SRG

Description
TRIAC,600V V(DRM),8A I(T)RMS,TO-220 Product overview: BTB08-600SRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB08-600SRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC,600V V(DRM),8A I(T)RMS,TO-220 Product overview: BTB08-600SRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB08-600SRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 8A TO-220 Triac
300-BTB08-600SRG
600V 8A TO-220 Triac 300-BTB08-600SRG
TRIAC,600V V(DRM),8A I(T)RMS,TO-220 Product overview: BTB08-600SRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB08-600SRG can be used for catalog matching and distributor lookup.

TRIAC,600V V(DRM),8A I(T)RMS,TO-220 Product overview: BTB08-600SRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB08-600SRG can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 497-BTB08-600SRG-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220

TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220

Buy Now Datasheet
Triacs - BTB08-600SRG - 237560-BTB08-600S - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTB08-600SRG
237560-BTB08-600S
Triacs - BTB08-600SRG 237560-BTB08-600S
Manufacturer: STMicroelectronics Win Source Part Number: 237560-BTB08-600S Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 237560-BTB08-600S
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 8.0 Amp 600 Volt

Triacs 8.0 Amp 600 Volt

Buy Now Datasheet
Triac, 600 V, 8 A, 80 A, 1.5 V Rohs Compliant Stmicroelectronics - 25M7876 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600 V, 8 A, 80 A, 1.5 V Rohs Compliant Stmicroelectronics
25M7876
Triac, 600 V, 8 A, 80 A, 1.5 V Rohs Compliant Stmicroelectronics 25M7876
Triac, 600 V, 8 A, 80 A, 1.5 V RoHS Compliant: Yes

Triac, 600 V, 8 A, 80 A, 1.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTB08-600SRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTB08-600SRG
Discrete Semiconductor Products - Thyristors - TRIACs BTB08-600SRG
TRIAC SENS GATE 600V 8A TO220

TRIAC SENS GATE 600V 8A TO220

Supplier's Site
TRIAC SENS GATE 600V 8A TO220AB

TRIAC SENS GATE 600V 8A TO220AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Triacs Thyristors Triacs Thyristors Triacs Triacs Triacs
Product Number 300-BTB08-600SRG 497-BTB08-600SRG-ND 237560-BTB08-600S BTB08-600SRG 25M7876 BTB08-600SRG BTB08-600SRG
Product Name 600V 8A TO-220 Triac TRIACs Triacs - BTB08-600SRG Triacs Triac, 600 V, 8 A, 80 A, 1.5 V Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Thyristors - TRIACs TRIACs
Standards and Certifications RoHS RoHS
Package Type TO-220AB TO-220; TO-220-3 TO-220AB TO-220-3 TO-220-3
VRRM 600 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 150 C (-40 to 302 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data