8A standard and Snubberless™ Triacs Product overview: BTB08-600CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB08-600CWRG can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 600V 8A Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 037456-BTB08-600CWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
TRIAC 600V 8A Snubberless TO-220AB
TRIAC ALTERNISTOR 600V TO220AB
(PRICE/EACH), INDUSTRIAL & POWER CONVERSION. FREE 2 YEAR RADWELL WARRANTY
TRIAC ALTERNISTOR 600V 8A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Thyristors | Thyristors | Triacs |
| Product Number | 300-BTB08-600CWRG | 497-7187-5-ND | 037456-BTB08-600CWRG | 1459704 | BTB08-600CWRG | 110283338 | BTB08-600CWRG | BTB08-600CWRG |
| Product Name | 8A Triac | TRIACs | Triacs - BTB08-600CWRG | TRIACs | TRIACs | Thyristor/SCR/Triac/Diac/Alternistor | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | ||||||
| Package Type | TO-220AB | TO-220; TO-220-3 | TO-220AB | TO-220; To-220ab | TO-220-3 | TO-220-3 | ||
| VRRM | 600 volts | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 150 C (-40 to 302 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| VDRM | 600 volts | 600 volts |