TRIAC Alternistor - Snubberless 600V 8A Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 012191-BTB08-600BWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
TRIAC ALTERNISTOR 600V 8A TO220
(PRICE/EACH), AID THYRISTOR TRIAC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRIAC, 4 QUADRANT, 600V, 8A, TO-220AB-3; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):8A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate RoHS Compliant: Yes
TRIAC ALTERNISTOR 600V TO220AB
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 497-2425-5-ND | 012191-BTB08-600BWRG | BTB08-600BWRG | BTB08-600BWRG | 16456430 | 84Y5643 | BTB08-600BWRG |
| Product Name | TRIACs | Triacs - BTB08-600BWRG | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | Thyristor/SCR/Triac/Diac/Alternistor | Triac, 4 Quadrant, 600V, 8A, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220AB | TO-220-3 | TO-220; TO-220AB | TO-220-3 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 150 C (-40 to 302 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| VDRM | 600 volts | 600 volts | 600 volts | ||||
| ITSM | 8 amps |