8A standard and Snubberless™ Triacs Product overview: BTB08-600BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB08-600BRG can be used for catalog matching and distributor lookup.
TRIAC 600V 8A 50mA Standard TO-220AB
TRIAC 600V 8A 50mA Standard TO-220AB
TRIAC 600V 8A 50mA Standard TO-220AB
TRIAC Standard 600V 8A Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 079720-BTB08-600BRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
TRIAC, 600V, 8A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:80A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC 600V 8A TO220
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 300-BTB08-600BRG | 1024122 | 8294070P | 497-6674-5-ND | 079720-BTB08-600BRG | BTB08-600BRG | 06M6228 | BTB08-600BRG | BTB08-600BRG |
| Product Name | 8A Triac | TRIACs | TRIACs | TRIACs | Triacs - BTB08-600BRG | TRIACs | Triac, 600V, 8A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||||
| Package Type | TO-220AB | TO-220; To-220ab | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220AB | TO-220-3 | TO-220; TO-220AB | TO-220-3 | |
| VRRM | 600 volts | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 150 C (-40 to 302 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Pin Count | 3 | 3 | 3 |