STMicroelectronics OEM Parts - OEM Parts (A - B) - BTB06700SWRG BTB06700SWRG

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049902-BTB06700SWRG Packaging: Rail/Tube Mounting: SMD (SMT) Hold Current: 25 mA Categories: OEM Parts(A-B) Case / Package: TO-220AB Alternative Parts (Cross-Reference): BTB06700SWRGBTB06-70 0SWRG; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Repetitive Reverse Voltage (Vrrm): 700 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049902-BTB06700SWRG Packaging: Rail/Tube Mounting: SMD (SMT) Hold Current: 25 mA Categories: OEM Parts(A-B) Case / Package: TO-220AB Alternative Parts (Cross-Reference): BTB06700SWRGBTB06-70 0SWRG; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Repetitive Reverse Voltage (Vrrm): 700 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BTB06700SWRG - 1049902-BTB06700SWRG - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BTB06700SWRG
1049902-BTB06700SWRG
OEM Parts - OEM Parts (A - B) - BTB06700SWRG 1049902-BTB06700SWRG
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049902-BTB06700SWRG Packaging: Rail/Tube Mounting: SMD (SMT) Hold Current: 25 mA Categories: OEM Parts(A-B) Case / Package: TO-220AB Alternative Parts (Cross-Reference): BTB06700SWRGBTB06-70 0SWRG; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Repetitive Reverse Voltage (Vrrm): 700 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049902-BTB06700SWRG
Packaging: Rail/Tube
Mounting: SMD (SMT)
Hold Current: 25 mA
Categories: OEM Parts(A-B)
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): BTB06700SWRGBTB06-700SWRG;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Repetitive Reverse Voltage (Vrrm): 700 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1049902-BTB06700SWRG
Product Name OEM Parts - OEM Parts (A - B) - BTB06700SWRG
Unlock Full Specs
to access all available technical data