TRIAC Logic - Sensitive Gate 800V 6A Through Hole TO-220
TRIAC SENS GATE 800V 6A TO220
Triacs Snubberless 6A TRIAC AC swiching 5mA IGT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors |
| Product Number | 497-11863-5-ND | BTB06-800TWRG | BTB06-800TWRG |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-220; TO-220-3 | TO-220-3 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 800 volts |