6A standard and Snubberless™ Triacs Product overview: BTB06-600TWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB06-600TWRG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 079719-BTB06-600TWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 6A
Current - Non Rep. Surge 50, 60Hz (Itsm): 60A, 63A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
TRIAC Logic - Sensitive Gate 600V 6A Through Hole TO-220
TRIAC, 600V, 6A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):6A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:5mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; Peak RoHS Compliant: Yes
TRIAC SENS GATE 600V 6A TO220AB
TRIAC SENS GATE 600V 6A TO220
10mA 5mA 600V TO-220AB-3 TRIACs ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 300-BTB06-600TWRG | 079719-BTB06-600TWRG | 497-16151-5-ND | BTB06-600TWRG | 23AH2934 | BTB06-600TWRG | BTB06-600TWRG | BTB06-600TWRG |
| Product Name | 6A Triac | Triacs - BTB06-600TWRG | TRIACs | Triacs | Triac, 600V, 6A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triode/MOS Tube/Transistor >> TRIACs |
| Standards and Certifications | RoHS | RoHS | RoHS | |||||
| Package Type | TO-220-3 | TO-220AB | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220-3 | TO-220-3 | TO-220 | |
| VRRM | 600 volts | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 600 volts | 600 volts | 600 volts | 600 volts |