STMicroelectronics, Inc. TRIACs BTB06-600TRG

Description
Thyristor Triac 6A 600V TO-220AB
Request a Quote Datasheet
Description
Thyristor Triac 6A 600V TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 7142619 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7142619
TRIACs 7142619
Thyristor Triac 6A 600V TO-220AB

Thyristor Triac 6A 600V TO-220AB

Supplier's Site
TRIACs - 1686842 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1686842
TRIACs 1686842
Thyristor Triac 6A 600V TO-220AB

Thyristor Triac 6A 600V TO-220AB

Supplier's Site
Triacs - BTB06-600TRG - 049778-BTB06-600TRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTB06-600TRG
049778-BTB06-600TRG
Triacs - BTB06-600TRG 049778-BTB06-600TRG
Manufacturer: STMicroelectronics Win Source Part Number: 049778-BTB06-600TRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 6A Current - Non Rep. Surge 50, 60Hz (Itsm): 60A, 63A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 049778-BTB06-600TRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 6A
Current - Non Rep. Surge 50, 60Hz (Itsm): 60A, 63A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 6A TO-220 Triac
300-BTB06-600TRG
600V 6A TO-220 Triac 300-BTB06-600TRG
TRIAC,600V V(DRM),6A I(T)RMS,TO-220 Product overview: BTB06-600TRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 6A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB06-600TRG can be used for catalog matching and distributor lookup.

TRIAC,600V V(DRM),6A I(T)RMS,TO-220 Product overview: BTB06-600TRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 6A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB06-600TRG can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 497-3127-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 6A Through Hole TO-220

TRIAC Logic - Sensitive Gate 600V 6A Through Hole TO-220

Buy Now Datasheet
Triac, 600 V, 5 Ma, 6 A, 60 A, 1.5 V Rohs Compliant Stmicroelectronics - 25M7873 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600 V, 5 Ma, 6 A, 60 A, 1.5 V Rohs Compliant Stmicroelectronics
25M7873
Triac, 600 V, 5 Ma, 6 A, 60 A, 1.5 V Rohs Compliant Stmicroelectronics 25M7873
Triac, 600 V, 5 mA, 6 A, 60 A, 1.5 V RoHS Compliant: Yes

Triac, 600 V, 5 mA, 6 A, 60 A, 1.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTB06-600TRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTB06-600TRG
Discrete Semiconductor Products - Thyristors - TRIACs BTB06-600TRG
TRIAC SENS GATE 600V 6A TO220

TRIAC SENS GATE 600V 6A TO220

Supplier's Site
TRIAC SENS GATE 600V 6A TO220AB

TRIAC SENS GATE 600V 6A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 6.0 Amp 600 Volt

Triacs 6.0 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Thyristors Triacs Triacs Triacs Thyristors
Product Number 7142619 049778-BTB06-600TRG 300-BTB06-600TRG 497-3127-5-ND 25M7873 BTB06-600TRG BTB06-600TRG BTB06-600TRG
Product Name TRIACs Triacs - BTB06-600TRG 600V 6A TO-220 Triac TRIACs Triac, 600 V, 5 Ma, 6 A, 60 A, 1.5 V Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triacs
Standards and Certifications RoHS RoHS RoHS
Package Type TO-220; To-220ab TO-220AB TO-220AB TO-220; TO-220-3 TO-220-3 TO-220-3
Pin Count 3
VDRM 600 volts 600 volts
ITSM 6 amps
Unlock Full Specs
to access all available technical data