6A standard and Snubberless™ Triacs Product overview: BTB06-600SWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB06-600SWRG can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 600V 6A Through Hole TO-220
TRIAC 600V 6A Logic Level TO-220AB
TRIAC 600V 6A Logic Level TO-220AB
Manufacturer: STMicroelectronics
Win Source Part Number: 079718-BTB06-600SWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 6A
Current - Non Rep. Surge 50, 60Hz (Itsm): 60A, 63A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
TRIAC SENS GATE 600V 6A TO220AB
TRIAC SENS GATE 600V 6A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 300-BTB06-600SWRG | 497-4175-5-ND | 8772621 | 079718-BTB06-600SWRG | BTB06-600SWRG | BTB06-600SWRG | BTB06-600SWRG |
| Product Name | 6A Triac | TRIACs | TRIACs | Triacs - BTB06-600SWRG | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | |||||
| Package Type | TO-220AB | TO-220; TO-220-3 | TO-220; To-220ab | TO-220AB | TO-220-3 | TO-220-3 | |
| VRRM | 600 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Pin Count | 3 |