6A standard and Snubberless™ Triacs Product overview: BTB06-600CRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB06-600CRG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 012190-BTB06-600CRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 25mA
Current - On State (It (RMS)) (Max): 6A
Current - Non Rep. Surge 50, 60Hz (Itsm): 60A, 63A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): BT137-600E; BCR5AM-12LB#B01; BCR5AM-12LB-A8; BTB06-600CRG;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
TRIAC Standard 600V 6A Through Hole TO-220
TRIAC, 6A, 600V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):8A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W; PeakRoHS Compliant: Yes
TRIAC, 600V, 6A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:6A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:60A; Holding Current Max:25mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC 600V 6A TO220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 300-BTB06-600CRG | 012190-BTB06-600CRG | 497-6672-5-ND | BTB06-600CRG | BTB06-600CRG | 25M7871 | 56P5907 | BTB06-600CRG |
| Product Name | 6A Triac | Triacs - BTB06-600CRG | TRIACs | Triacs | TRIACs | Triac, 6A, 600V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | Triac, 600V, 6A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | ||||||
| Package Type | TO-220AB | TO-220AB | TO-220; TO-220-3 | TO-220-3 | TO-220; TO-220AB | TO-220; TO-220AB | TO-220-3 | |
| VRRM | 600 volts | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| VDRM | 600 volts | 600 volts | 600 volts |