TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-220
TRIAC SENS GATE 600V 4A TO220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 497-4174-ND | BTB04-600TRG |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220-3 |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |
| VDRM | 600 volts |