Manufacturer: STMicroelectronics
Win Source Part Number: 038608-BTB04-600SL
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 35A, 38A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-220
4A Standard Triac Product overview: BTB04-600SL from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB04-600SL can be used for catalog matching and distributor lookup.
Standard triac,BTB04-600SL 4A 600V
Standard triac,BTB04-600SL 4A 600V
TRIAC, 600V, 4A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:35A; Holding Current Max:15mA; No. of Pins:3Pins RoHS Compliant: Yes
15mA 10mA 600V TO-220 TRIACs ROHS
TRIAC SENS GATE 600V 4A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 038608-BTB04-600SL | 497-6671-ND | 300-BTB04-600SL | 4860957 | BTB04-600SL | 20M3824 | BTB04-600SL | BTB04-600SL |
| Product Name | Triacs - BTB04-600SL | TRIACs | 4A Triac | TRIACs | Triacs | Triac, 600V, 4A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics | Triode/MOS Tube/Transistor >> TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220AB | TO-220; TO-220-3 | TO-220AB | TO-220; To-220ab | TO-220; TO-220AB | TO-220 | TO-220-3 | |
| VDRM | 600 volts | 600 volts | 600 volts | |||||
| ITSM | 4 amps | |||||||
| IGT | 10 mA | 10 mA | 10 mA | |||||
| VGT | 1.3 volts | 1.3 volts | 1.3 volts |