STMicroelectronics, Inc. 800V 420A Triac BTA41-800BRG

Description
TRIAC 800V 420A 3-Pin(3+Tab) TOP Insulated Tube Product overview: BTA41-800BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 420A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 420A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA41-800BRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 800V 420A 3-Pin(3+Tab) TOP Insulated Tube Product overview: BTA41-800BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 420A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 420A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA41-800BRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 420A Triac
300-BTA41-800BRG
800V 420A Triac 300-BTA41-800BRG
TRIAC 800V 420A 3-Pin(3+Tab) TOP Insulated Tube Product overview: BTA41-800BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 420A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 420A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA41-800BRG can be used for catalog matching and distributor lookup.

TRIAC 800V 420A 3-Pin(3+Tab) TOP Insulated Tube Product overview: BTA41-800BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 420A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 420A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA41-800BRG can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - BTA41-800BRG - 089129-BTA41-800BRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA41-800BRG
089129-BTA41-800BRG
Triacs - BTA41-800BRG 089129-BTA41-800BRG
Manufacturer: STMicroelectronics Win Source Part Number: 089129-BTA41-800BRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 80mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 40A Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A Triac Type: Standard Family Name: BTA41-800B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TOP3 Alternative Parts (Cross-Reference): FT4014NP00TU; BTA445Z-800BTQ; Q8040J7TP; BTA445Z-800BT ; Introduction Date: December 06, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 089129-BTA41-800BRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 80mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 40A
Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A
Triac Type: Standard
Family Name: BTA41-800B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TOP3
Alternative Parts (Cross-Reference): FT4014NP00TU; BTA445Z-800BTQ; Q8040J7TP; BTA445Z-800BT ;
Introduction Date: December 06, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - 497-2430-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 40A Through Hole TOP3

TRIAC Standard 800V 40A Through Hole TOP3

Buy Now Datasheet
TRIACs - 7140518 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7140518
TRIACs 7140518
Triac, 800V, 420A, TOP3

Triac, 800V, 420A, TOP3

Supplier's Site
TRIACs - 7140518P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7140518P
TRIACs 7140518P
Triac, 800V, 420A, TOP3

Triac, 800V, 420A, TOP3

Supplier's Site
TRIACs - 1686787 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1686787
TRIACs 1686787
Triac, 800V, 420A, TOP3

Triac, 800V, 420A, TOP3

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 16461971 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
16461971
Thyristor/SCR/Triac/Diac/Alternistor 16461971
AID THYRISTOR TRIAC, 800V, 420A, 3-PIN(3+TAB,) TOP INSULATED, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

AID THYRISTOR TRIAC, 800V, 420A, 3-PIN(3+TAB,) TOP INSULATED, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - BTA41-800BRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA41-800BRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA41-800BRG
TRIAC 800V 40A TOP3

TRIAC 800V 40A TOP3

Supplier's Site
TRIAC 800V 40A TOP3

TRIAC 800V 40A TOP3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 40 Amp 800 Volt

Triacs 40 Amp 800 Volt

Buy Now Datasheet
Triac, 800 V, 50 Ma, 40 A, 400 A, 80 Ma, 1.5 V Rohs Compliant Stmicroelectronics - 76K1282 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800 V, 50 Ma, 40 A, 400 A, 80 Ma, 1.5 V Rohs Compliant Stmicroelectronics
76K1282
Triac, 800 V, 50 Ma, 40 A, 400 A, 80 Ma, 1.5 V Rohs Compliant Stmicroelectronics 76K1282
Triac, 800 V, 50 mA, 40 A, 400 A, 80 mA, 1.5 V RoHS Compliant: Yes

Triac, 800 V, 50 mA, 40 A, 400 A, 80 mA, 1.5 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Triacs Triacs Thyristors Triacs
Product Number 300-BTA41-800BRG 089129-BTA41-800BRG 497-2430-5-ND 7140518 7140518P 16461971 BTA41-800BRG BTA41-800BRG BTA41-800BRG 76K1282
Product Name 800V 420A Triac Triacs - BTA41-800BRG TRIACs TRIACs TRIACs Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triacs Triac, 800 V, 50 Ma, 40 A, 400 A, 80 Ma, 1.5 V Rohs Compliant Stmicroelectronics
Standards and Certifications RoHS RoHS RoHS RoHS
VRRM 800 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TOP3 TOP-3 Insulated Top3 TOP TOP-3 Insulated TOP-3 Insulated
VDRM 800 volts 800 volts
Unlock Full Specs
to access all available technical data