STMicroelectronics Triacs - BTA41-800B BTA41-800B

Description
Manufacturer: STMicroelectronics Win Source Part Number: 201527-BTA41-800B Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 80mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 40A Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TOP3 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Industrial, Lighting
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 201527-BTA41-800B Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 80mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 40A Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TOP3 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Industrial, Lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BTA41-800B - 201527-BTA41-800B - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA41-800B
201527-BTA41-800B
Triacs - BTA41-800B 201527-BTA41-800B
Manufacturer: STMicroelectronics Win Source Part Number: 201527-BTA41-800B Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 80mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 40A Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TOP3 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Industrial, Lighting

Manufacturer: STMicroelectronics
Win Source Part Number: 201527-BTA41-800B
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 80mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 40A
Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TOP3
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Industrial, Lighting

Buy Now Datasheet
Singapore, Singapore
800V 40A Triac
300-BTA41-800B
800V 40A Triac 300-BTA41-800B
800V, 40A, 4 QUADRANT LOGIC LEVEL TRIAC, PLASTIC, TOP3, 3 PIN Product overview: BTA41-800B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA41-800B can be used for catalog matching and distributor lookup.

800V, 40A, 4 QUADRANT LOGIC LEVEL TRIAC, PLASTIC, TOP3, 3 PIN Product overview: BTA41-800B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA41-800B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Triacs Triacs
Product Number 201527-BTA41-800B 300-BTA41-800B
Product Name Triacs - BTA41-800B 800V 40A Triac
Package Type TOP3
VDRM 800 volts
ITSM 40 amps
IGT 50 mA
Unlock Full Specs
to access all available technical data