STMicroelectronics, Inc. 700V 40A Triac BTA41-700BRG

Description
TRIAC,700V V(DRM),40A I(T)RMS,TO-218 Product overview: BTA41-700BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA41-700BRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC,700V V(DRM),40A I(T)RMS,TO-218 Product overview: BTA41-700BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA41-700BRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700V 40A Triac
300-BTA41-700BRG
700V 40A Triac 300-BTA41-700BRG
TRIAC,700V V(DRM),40A I(T)RMS,TO-218 Product overview: BTA41-700BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA41-700BRG can be used for catalog matching and distributor lookup.

TRIAC,700V V(DRM),40A I(T)RMS,TO-218 Product overview: BTA41-700BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA41-700BRG can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - BTA41-700BRG - 079716-BTA41-700BRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA41-700BRG
079716-BTA41-700BRG
Triacs - BTA41-700BRG 079716-BTA41-700BRG
Manufacturer: STMicroelectronics Win Source Part Number: 079716-BTA41-700BRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 80mA Configuration: Single Voltage - Off State: 700V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 40A Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TOP3 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 079716-BTA41-700BRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 80mA
Configuration: Single
Voltage - Off State: 700V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 40A
Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TOP3
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - 1888265 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1888265
TRIACs 1888265
STMicroelectronics, BTA41-700BRG

STMicroelectronics, BTA41-700BRG

Supplier's Site
TRIACs - 1888515 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1888515
TRIACs 1888515
STMicroelectronics, BTA41-700BRG

STMicroelectronics, BTA41-700BRG

Supplier's Site
TRIACs - 1888515P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1888515P
TRIACs 1888515P
STMicroelectronics, BTA41-700BRG

STMicroelectronics, BTA41-700BRG

Supplier's Site
TRIACs - 497-6670-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 700V 40A Through Hole TOP3

TRIAC Standard 700V 40A Through Hole TOP3

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 40 Amp 700 Volt

Triacs 40 Amp 700 Volt

Buy Now Datasheet
Triac, 700V, 40A, Top-3; Peak Repetitive Off State Voltage Stmicroelectronics - 24M0819 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 700V, 40A, Top-3; Peak Repetitive Off State Voltage Stmicroelectronics
24M0819
Triac, 700V, 40A, Top-3; Peak Repetitive Off State Voltage Stmicroelectronics 24M0819
TRIAC, 700V, 40A, TOP-3; Peak Repetitive Off State Voltage:700V; On State RMS Current:40A; Triac Case Style:TOP-3; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:400A; Holding Current Max:80mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 700V, 40A, TOP-3; Peak Repetitive Off State Voltage:700V; On State RMS Current:40A; Triac Case Style:TOP-3; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:400A; Holding Current Max:80mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 16461969 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
16461969
Thyristor/SCR/Triac/Diac/Alternistor 16461969
TRIAC, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM: 700V, ON STATE RMS CURRENT IT(RMS): 40AMP, TRIAC CASE STYLE: TOP-3, GATE TRIGGER CURRENT MAX (QI): 50MA, GATE TRIGGER VOLTAGE MAX VGT: 1.5V, PEAK GATE POWER: 1W, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIAC, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM: 700V, ON STATE RMS CURRENT IT(RMS): 40AMP, TRIAC CASE STYLE: TOP-3, GATE TRIGGER CURRENT MAX (QI): 50MA, GATE TRIGGER VOLTAGE MAX VGT: 1.5V, PEAK GATE POWER: 1W, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - BTA41-700BRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA41-700BRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA41-700BRG
TRIAC 700V 40A TOP3

TRIAC 700V 40A TOP3

Supplier's Site
TRIAC 700V 40A TOP3

TRIAC 700V 40A TOP3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Triacs Triacs Triacs Triacs Thyristors Thyristors Triacs Triacs Triacs Triacs
Product Number 300-BTA41-700BRG 079716-BTA41-700BRG 1888265 1888515P 497-6670-5-ND BTA41-700BRG 24M0819 16461969 BTA41-700BRG BTA41-700BRG
Product Name 700V 40A Triac Triacs - BTA41-700BRG TRIACs TRIACs TRIACs Triacs Triac, 700V, 40A, Top-3; Peak Repetitive Off State Voltage Stmicroelectronics Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - TRIACs TRIACs
VRRM 700 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TOP3 Top TOP TOP-3 Insulated TOP-3 TOP-3 Insulated TOP-3 Insulated
VDRM 700 volts 700 volts
ITSM 40 amps
Unlock Full Specs
to access all available technical data