Manufacturer: STMicroelectronics
Win Source Part Number: 049777-BTA41-700B
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 80mA
Configuration: Single
Voltage - Off State: 700V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 40A
Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TOP3
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
700V, 40A, 4 QUADRANT LOGIC LEVEL TRIAC, PLASTIC, TOP3, 3 PIN Product overview: BTA41-700B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA41-700B can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 049777-BTA41-700B | 300-BTA41-700B |
| Product Name | Triacs - BTA41-700B | 700V 40A Triac |
| Package Type | TOP3 | |
| VDRM | 700 volts | |
| ITSM | 40 amps |