STMicroelectronics, Inc. TRIACs BTA41-600BRG

Description
TRIAC Standard 600V 40A Through Hole TOP3
Request a Quote Datasheet
Description
TRIAC Standard 600V 40A Through Hole TOP3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-2431-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 40A Through Hole TOP3

TRIAC Standard 600V 40A Through Hole TOP3

Buy Now Datasheet
Singapore, Singapore
Through-Hole Isolated 600V 40A Triac
300-BTA41-600BRG
Through-Hole Isolated 600V 40A Triac 300-BTA41-600BRG
TRIAC 600V 40A Through Hole Isolated TOP Product overview: BTA41-600BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 600V, 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, Isolated, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA41-600BRG can be used for catalog matching and distributor lookup.

TRIAC 600V 40A Through Hole Isolated TOP Product overview: BTA41-600BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 600V, 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, Isolated, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA41-600BRG can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 6871007 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6871007
TRIACs 6871007
TRIAC 40A 600V TOP3

TRIAC 40A 600V TOP3

Supplier's Site
TRIACs - 1686664 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1686664
TRIACs 1686664
TRIAC 40A 600V TOP3

TRIAC 40A 600V TOP3

Supplier's Site
Triacs - BTA41-600BRG - 012188-BTA41-600BRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA41-600BRG
012188-BTA41-600BRG
Triacs - BTA41-600BRG 012188-BTA41-600BRG
Manufacturer: STMicroelectronics Win Source Part Number: 012188-BTA41-600BRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 80mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 40A Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A Triac Type: Standard Family Name: BTA41-600B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TOP3 Alternative Parts (Cross-Reference): FT4014MP00TU; BCR40RM-12LB#B00; BCR30AM-12LB#B00; Introduction Date: December 06, 2000 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 012188-BTA41-600BRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 80mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 40A
Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A
Triac Type: Standard
Family Name: BTA41-600B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TOP3
Alternative Parts (Cross-Reference): FT4014MP00TU; BCR40RM-12LB#B00; BCR30AM-12LB#B00;
Introduction Date: December 06, 2000
ECCN: EAR99
Country of Origin: Philippines
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Triac, 600 V, 50 Ma, 40 A, 400 A, 80 Ma, 1.3 V Rohs Compliant Stmicroelectronics - 72K5960 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600 V, 50 Ma, 40 A, 400 A, 80 Ma, 1.3 V Rohs Compliant Stmicroelectronics
72K5960
Triac, 600 V, 50 Ma, 40 A, 400 A, 80 Ma, 1.3 V Rohs Compliant Stmicroelectronics 72K5960
Triac, 600 V, 50 mA, 40 A, 400 A, 80 mA, 1.3 V RoHS Compliant: Yes

Triac, 600 V, 50 mA, 40 A, 400 A, 80 mA, 1.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 40 Amp 600 Volt

Triacs 40 Amp 600 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA41-600BRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA41-600BRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA41-600BRG
TRIAC 600V 40A TOP3

TRIAC 600V 40A TOP3

Supplier's Site
TRIAC 600V 40A TOP3

TRIAC 600V 40A TOP3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
BTA41-600BRG
Triode/MOS Tube/Transistor >> TRIACs BTA41-600BRG
80mA 50mA 600V TOP-3 TRIACs ROHS

80mA 50mA 600V TOP-3 TRIACs ROHS

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 16461963 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
16461963
Thyristor/SCR/Triac/Diac/Alternistor 16461963
4 QUADRANT LOGIC LEVEL TRIAC, 600V V(DRM), 40A I(T)RMS, TOP 3 PIN. FREE 2 YEAR RADWELL WARRANTY

4 QUADRANT LOGIC LEVEL TRIAC, 600V V(DRM), 40A I(T)RMS, TOP 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Radwell International
Product Category Thyristors Triacs Triacs Triacs Triacs Thyristors Triacs Triacs Triacs Triacs
Product Number 497-2431-5-ND 300-BTA41-600BRG 6871007 012188-BTA41-600BRG 72K5960 BTA41-600BRG BTA41-600BRG BTA41-600BRG BTA41-600BRG 16461963
Product Name TRIACs Through-Hole Isolated 600V 40A Triac TRIACs Triacs - BTA41-600BRG Triac, 600 V, 50 Ma, 40 A, 400 A, 80 Ma, 1.3 V Rohs Compliant Stmicroelectronics Triacs Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triode/MOS Tube/Transistor >> TRIACs Thyristor/SCR/Triac/Diac/Alternistor
Package Type TOP-3 Insulated Top3 TOP3 TOP-3 Insulated TOP-3 Insulated
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS
VRRM 600 volts
Pin Count 3
Unlock Full Specs
to access all available technical data