STMicroelectronics, Inc. Triacs - BTA40-800B BTA40-800B

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037355-BTA40-800B Packaging: Tube/Rail Mounting: Chassis Mount Current - Hold (Ih) (Max): 80mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 40A Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A Triac Type: Standard Family Name: BTA40-800B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: RD91 Alternative Parts (Cross-Reference): CQ3P-40N; BTA40-800BRG; Introduction Date: December 06, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037355-BTA40-800B Packaging: Tube/Rail Mounting: Chassis Mount Current - Hold (Ih) (Max): 80mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 40A Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A Triac Type: Standard Family Name: BTA40-800B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: RD91 Alternative Parts (Cross-Reference): CQ3P-40N; BTA40-800BRG; Introduction Date: December 06, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BTA40-800B - 037355-BTA40-800B - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA40-800B
037355-BTA40-800B
Triacs - BTA40-800B 037355-BTA40-800B
Manufacturer: STMicroelectronics Win Source Part Number: 037355-BTA40-800B Packaging: Tube/Rail Mounting: Chassis Mount Current - Hold (Ih) (Max): 80mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 40A Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A Triac Type: Standard Family Name: BTA40-800B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: RD91 Alternative Parts (Cross-Reference): CQ3P-40N; BTA40-800BRG; Introduction Date: December 06, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037355-BTA40-800B
Packaging: Tube/Rail
Mounting: Chassis Mount
Current - Hold (Ih) (Max): 80mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 40A
Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A
Triac Type: Standard
Family Name: BTA40-800B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: RD91
Alternative Parts (Cross-Reference): CQ3P-40N; BTA40-800BRG;
Introduction Date: December 06, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Isolated 40A 800V Triac
300-BTA40-800B
Isolated 40A 800V Triac 300-BTA40-800B
40A 800V Isolated TRIAC Product overview: BTA40-800B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 40A, 800V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 40A, 800V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA40-800B can be used for catalog matching and distributor lookup.

40A 800V Isolated TRIAC Product overview: BTA40-800B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 40A, 800V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 40A, 800V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA40-800B can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 1024086 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1024086
TRIACs 1024086
Thyristor Triac 40A 800V RD-91

Thyristor Triac 40A 800V RD-91

Supplier's Site
TRIACs - 7142603P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7142603P
TRIACs 7142603P
Thyristor Triac 40A 800V RD-91

Thyristor Triac 40A 800V RD-91

Supplier's Site
TRIACs - 7142603 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7142603
TRIACs 7142603
Thyristor Triac 40A 800V RD-91

Thyristor Triac 40A 800V RD-91

Supplier's Site
TRIACs - 497-2405-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 40A Chassis Mount RD91

TRIAC Standard 800V 40A Chassis Mount RD91

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA40-800B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA40-800B
Discrete Semiconductor Products - Thyristors - TRIACs BTA40-800B
TRIAC 800V 40A RD91

TRIAC 800V 40A RD91

Supplier's Site
Triac, 800 V, 50 Ma, 40 A, 400 A, 80 Ma, 1.5 V Rohs Compliant Stmicroelectronics - 24M0818 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800 V, 50 Ma, 40 A, 400 A, 80 Ma, 1.5 V Rohs Compliant Stmicroelectronics
24M0818
Triac, 800 V, 50 Ma, 40 A, 400 A, 80 Ma, 1.5 V Rohs Compliant Stmicroelectronics 24M0818
Triac, 800 V, 50 mA, 40 A, 400 A, 80 mA, 1.5 V RoHS Compliant: Yes

Triac, 800 V, 50 mA, 40 A, 400 A, 80 mA, 1.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
Triac, 800V, 40A, Rd91; Peak Repetitive Off State Voltage Stmicroelectronics - 56P5901 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 40A, Rd91; Peak Repetitive Off State Voltage Stmicroelectronics
56P5901
Triac, 800V, 40A, Rd91; Peak Repetitive Off State Voltage Stmicroelectronics 56P5901
TRIAC, 800V, 40A, RD91; Peak Repetitive Off State Voltage:800V; On State RMS Current:40A; Triac Case Style:RD-91; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:400A; Holding Current Max:80mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 800V, 40A, RD91; Peak Repetitive Off State Voltage:800V; On State RMS Current:40A; Triac Case Style:RD-91; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:400A; Holding Current Max:80mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
TRIAC 800V 40A RD-91

TRIAC 800V 40A RD-91

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 566994 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
566994
Thyristor/SCR/Triac/Diac/Alternistor 566994
TRIAC, HIGH CURRENT, LOW THERMAL RESISTANCE W/ CLIP BONDING, HIGH COMMUTATION CAPABILITY, 40 AMP, 800 VOLT, BTA SERIES. FREE 2 YEAR RADWELL WARRANTY

TRIAC, HIGH CURRENT, LOW THERMAL RESISTANCE W/ CLIP BONDING, HIGH COMMUTATION CAPABILITY, 40 AMP, 800 VOLT, BTA SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
TRIAC; RD91; 40A IT(AV); 800 + 100V IDRM; 40A; 800V; 0.9; 50; -40; +125 - 70013661 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIAC; RD91; 40A IT(AV); 800 + 100V IDRM; 40A; 800V; 0.9; 50; -40; +125
70013661
TRIAC; RD91; 40A IT(AV); 800 + 100V IDRM; 40A; 800V; 0.9; 50; -40; +125 70013661
TRIAC; RD91; 40A IT(AV); 800 + 100V IDRM; 40A; 800V; 0.9; 50; -40; +125

TRIAC; RD91; 40A IT(AV); 800 + 100V IDRM; 40A; 800V; 0.9; 50; -40; +125

Supplier's Site
Sheung Wan, Hong Kong
Triacs 40 Amp 800 Volt

Triacs 40 Amp 800 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Radwell International Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Triacs Thyristors Triacs Triacs Triacs Triacs Triacs Triacs Thyristors
Product Number 037355-BTA40-800B 300-BTA40-800B 1024086 7142603P 497-2405-5-ND BTA40-800B 24M0818 56P5901 BTA40-800B 566994 70013661 BTA40-800B
Product Name Triacs - BTA40-800B Isolated 40A 800V Triac TRIACs TRIACs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 800 V, 50 Ma, 40 A, 400 A, 80 Ma, 1.5 V Rohs Compliant Stmicroelectronics Triac, 800V, 40A, Rd91; Peak Repetitive Off State Voltage Stmicroelectronics TRIACs Thyristor/SCR/Triac/Diac/Alternistor TRIAC; RD91; 40A IT(AV); 800 + 100V IDRM; 40A; 800V; 0.9; 50; -40; +125 Triacs
Package Type RD91 Rd-91 RD-91 RD91-3 (Insulated) RD91-3 (Insulated) RD-91 RD91-3 (Insulated) RD91
VDRM 800 volts 800 volts
ITSM 40 amps
IGT 50 mA 50 mA 50 mA
VGT 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data