TRIAC 700V 315A 3-Pin RD-91 Product overview: BTA40-700B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 315A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 315A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA40-700B can be used for catalog matching and distributor lookup.
TRIAC Standard 700V 40A Chassis Mount RD91
Manufacturer: STMicroelectronics
Win Source Part Number: 1024797-BTA40-700B
Packaging: Bulk
Mounting: Chassis Mount
Current - Hold (Ih) (Max): 80mA
Configuration: Single
Voltage - Off State: 700V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 40A
Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: RD91
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
TRIAC 700V 40A RD91
Triac, 700 V, 50 mA, 40 A, 400 A, 80 mA, 1.5 V RoHS Compliant: Yes
Triacs 40 Amp 700 Volt 50mA TRIAC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 300-BTA40-700B | 497-11392-ND | 1024797-BTA40-700B | BTA40-700B | 24M0817 | BTA40-700B | BTA40-700B |
| Product Name | 700V 315A Triac | TRIACs | Triacs - BTA40-700B | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 700 V, 50 Ma, 40 A, 400 A, 80 Ma, 1.5 V Rohs Compliant Stmicroelectronics | TRIACs | Triacs |
| Standards and Certifications | RoHS | RoHS | |||||
| VRRM | 700 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | RD91-3 (Insulated) | RD91 | RD91-3 (Insulated) | RD91-3 (Insulated) | |||
| VDRM | 700 volts | 700 volts |