STMicroelectronics, Inc. TRIACs BTA40-600B

Description
TRIAC Standard 600V 40A Chassis Mount RD91
Request a Quote Datasheet
Description
TRIAC Standard 600V 40A Chassis Mount RD91
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-2417-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 40A Chassis Mount RD91

TRIAC Standard 600V 40A Chassis Mount RD91

Buy Now Datasheet
Singapore, Singapore
600V 420A Triac
300-BTA40-600B
600V 420A Triac 300-BTA40-600B
TRIAC 600V 420A 3-Pin RD-91 Bag Product overview: BTA40-600B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 420A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 420A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA40-600B can be used for catalog matching and distributor lookup.

TRIAC 600V 420A 3-Pin RD-91 Bag Product overview: BTA40-600B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 420A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 420A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA40-600B can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - BTA40-600B - 037734-BTA40-600B - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA40-600B
037734-BTA40-600B
Triacs - BTA40-600B 037734-BTA40-600B
Manufacturer: STMicroelectronics Win Source Part Number: 037734-BTA40-600B Packaging: Bulk Mounting: Chassis Mount Current - Hold (Ih) (Max): 80mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 40A Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A Triac Type: Standard Family Name: BTA40-600B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: RD91 Alternative Parts (Cross-Reference): CQ3P-40M; BTA40-600BRG; Introduction Date: December 06, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control

Manufacturer: STMicroelectronics
Win Source Part Number: 037734-BTA40-600B
Packaging: Bulk
Mounting: Chassis Mount
Current - Hold (Ih) (Max): 80mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 40A
Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A
Triac Type: Standard
Family Name: BTA40-600B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: RD91
Alternative Parts (Cross-Reference): CQ3P-40M; BTA40-600BRG;
Introduction Date: December 06, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control

Buy Now Datasheet
TRIACs - 1270654 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1270654
TRIACs 1270654
Std isolated tab triac,BTA40-600B 40A

Std isolated tab triac,BTA40-600B 40A

Supplier's Site
TRIACs - 1023531 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1023531
TRIACs 1023531
Std isolated tab triac,BTA40-600B 40A

Std isolated tab triac,BTA40-600B 40A

Supplier's Site
TRIACs - 1270654P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1270654P
TRIACs 1270654P
BTA40-600B

BTA40-600B

Supplier's Site
Triac, 600 V, 50 Ma, 40 A, 400 A, 80 Ma, 1.5 V Rohs Compliant Stmicroelectronics - 72K7159 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600 V, 50 Ma, 40 A, 400 A, 80 Ma, 1.5 V Rohs Compliant Stmicroelectronics
72K7159
Triac, 600 V, 50 Ma, 40 A, 400 A, 80 Ma, 1.5 V Rohs Compliant Stmicroelectronics 72K7159
Triac, 600 V, 50 mA, 40 A, 400 A, 80 mA, 1.5 V RoHS Compliant: Yes

Triac, 600 V, 50 mA, 40 A, 400 A, 80 mA, 1.5 V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Triacs 40 Amp 600 Volt

Triacs 40 Amp 600 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA40-600B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA40-600B
Discrete Semiconductor Products - Thyristors - TRIACs BTA40-600B
TRIAC 600V 40A RD91

TRIAC 600V 40A RD91

Supplier's Site
TRIAC 600V 40A RD-91

TRIAC 600V 40A RD-91

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Thyristors Triacs Triacs Triacs Triacs Triacs Thyristors Triacs Triacs
Product Number 497-2417-5-ND 300-BTA40-600B 037734-BTA40-600B 1270654 1270654P 72K7159 BTA40-600B BTA40-600B BTA40-600B
Product Name TRIACs 600V 420A Triac Triacs - BTA40-600B TRIACs TRIACs Triac, 600 V, 50 Ma, 40 A, 400 A, 80 Ma, 1.5 V Rohs Compliant Stmicroelectronics Triacs Discrete Semiconductor Products - Thyristors - TRIACs TRIACs
Package Type RD91-3 (Insulated) RD91 Rd-91 RD-91 RD91-3 (Insulated) RD91-3 (Insulated)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS
VRRM 600 volts
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data