TRIAC Alternistor - Snubberless 800V 25A Through Hole TOP3
Thyristor Triac 25A 800V TOP3 Insulated
Thyristor Triac 25A 800V TOP3 Insulated
Thyristor Triac 25A 800V TOP3 Insulated
TRIAC ALTERNISTOR 800V 25A TOP3
TRIAC, 800V, 25A, TOP-3; Peak Repetitive Off State Voltage:800V; On State RMS Current:25A; Triac Case Style:TOP-3; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:250A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC ALTERNISTOR 800V 25A TOP3
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 497-4173-5-ND | 7142609 | 7142609P | BTA26-800CWRG | 32R8754 | BTA26-800CWRG | BTA26-800CWRG |
| Product Name | TRIACs | TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 800V, 25A, Top-3; Peak Repetitive Off State Voltage Stmicroelectronics | Triacs | TRIACs |
| Package Type | TOP-3 Insulated | Top3 | TOP | TOP-3 Insulated | TOP-3 | TOP-3 Insulated | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Pin Count | 3 | 3 | 3 |