STMicroelectronics, Inc. TRIACs BTA26-800BWRG

Description
TRIAC 25A 800V 50mA Snubberless TOP3 Ins
Request a Quote Datasheet
Description
TRIAC 25A 800V 50mA Snubberless TOP3 Ins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 8805272 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8805272
TRIACs 8805272
TRIAC 25A 800V 50mA Snubberless TOP3 Ins

TRIAC 25A 800V 50mA Snubberless TOP3 Ins

Supplier's Site
Triacs - BTA26-800BWRG - 079715-BTA26-800BWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA26-800BWRG
079715-BTA26-800BWRG
Triacs - BTA26-800BWRG 079715-BTA26-800BWRG
Manufacturer: STMicroelectronics Win Source Part Number: 079715-BTA26-800BWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 75mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 25A Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TOP3 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 079715-BTA26-800BWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 75mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 25A
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TOP3
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - 497-4172-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 25A Through Hole TOP3

TRIAC Alternistor - Snubberless 800V 25A Through Hole TOP3

Buy Now Datasheet
TRIAC; TOP3 INS.; 25A IT(AV); 25A; 1.1;50; 260A IFRM; -40; +125; 1W PG(AV) - 70013676 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIAC; TOP3 INS.; 25A IT(AV); 25A; 1.1;50; 260A IFRM; -40; +125; 1W PG(AV)
70013676
TRIAC; TOP3 INS.; 25A IT(AV); 25A; 1.1;50; 260A IFRM; -40; +125; 1W PG(AV) 70013676
TRIAC; TOP3 INS.; 25A IT(AV); 25A; 1.1;50; 260A IFRM; -40; +125; 1W PG(AV)

TRIAC; TOP3 INS.; 25A IT(AV); 25A; 1.1;50; 260A IFRM; -40; +125; 1W PG(AV)

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - BTA26-800BWRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA26-800BWRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA26-800BWRG
TRIAC ALTERNISTOR 800V 25A TOP3

TRIAC ALTERNISTOR 800V 25A TOP3

Supplier's Site
Triac, 800 V, 50 Ma, 25 A, 250 A, 75 Ma, 1.3 V Rohs Compliant Stmicroelectronics - 05X9544 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800 V, 50 Ma, 25 A, 250 A, 75 Ma, 1.3 V Rohs Compliant Stmicroelectronics
05X9544
Triac, 800 V, 50 Ma, 25 A, 250 A, 75 Ma, 1.3 V Rohs Compliant Stmicroelectronics 05X9544
Triac, 800 V, 50 mA, 25 A, 250 A, 75 mA, 1.3 V RoHS Compliant: Yes

Triac, 800 V, 50 mA, 25 A, 250 A, 75 mA, 1.3 V RoHS Compliant: Yes

Supplier's Site
Triac, 800V, 25A, Top-3; Peak Repetitive Off State Voltage Stmicroelectronics - 56P5897 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 25A, Top-3; Peak Repetitive Off State Voltage Stmicroelectronics
56P5897
Triac, 800V, 25A, Top-3; Peak Repetitive Off State Voltage Stmicroelectronics 56P5897
TRIAC, 800V, 25A, TOP-3; Peak Repetitive Off State Voltage:800V; On State RMS Current:25A; Triac Case Style:TOP-3; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:250A; Holding Current Max:75mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 800V, 25A, TOP-3; Peak Repetitive Off State Voltage:800V; On State RMS Current:25A; Triac Case Style:TOP-3; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:250A; Holding Current Max:75mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 16461951 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
16461951
Thyristor/SCR/Triac/Diac/Alternistor 16461951
TRIAC, 800 V, 50 MA, 25 A, 250 A, 75 MA, 1.3 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIAC, 800 V, 50 MA, 25 A, 250 A, 75 MA, 1.3 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Triacs 25 Amp 800 Volt

Triacs 25 Amp 800 Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Triacs Triacs Thyristors
Product Number 8805272 079715-BTA26-800BWRG 497-4172-5-ND 70013676 BTA26-800BWRG 05X9544 56P5897 16461951 BTA26-800BWRG
Product Name TRIACs Triacs - BTA26-800BWRG TRIACs TRIAC; TOP3 INS.; 25A IT(AV); 25A; 1.1;50; 260A IFRM; -40; +125; 1W PG(AV) Discrete Semiconductor Products - Thyristors - TRIACs Triac, 800 V, 50 Ma, 25 A, 250 A, 75 Ma, 1.3 V Rohs Compliant Stmicroelectronics Triac, 800V, 25A, Top-3; Peak Repetitive Off State Voltage Stmicroelectronics Thyristor/SCR/Triac/Diac/Alternistor Triacs
Standards and Certifications RoHS RoHS RoHS
Package Type Top3 TOP3 TOP-3 Insulated TOP3 Ins. TOP-3 Insulated TOP-3
Pin Count 3 3
Features Snubberless Triac
VDRM 800 volts 800 volts
Unlock Full Specs
to access all available technical data