Manufacturer: STMicroelectronics
Win Source Part Number: 1155337-BTA26-800BW
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
800V, 25A, SNUBBERLESS TRIAC, PLASTIC, TOP3, 3 PIN Product overview: BTA26-800BW from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA26-800BW can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 1155337-BTA26-800BW | 300-BTA26-800BW |
| Product Name | Triacs - BTA26-800BW | 800V 25A Triac |
| Standards and Certifications | RoHS |