25A standard and Snubberless™ Triacs Product overview: BTA26-800BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA26-800BRG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 037889-BTA26-800BRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 80mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 25A
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TOP3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
TRIAC Standard 800V 25A Through Hole TOP3
TRIAC 800V 25A TOP3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Triacs | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | 300-BTA26-800BRG | 037889-BTA26-800BRG | 8772627P | 8772627 | 497-4171-5-ND | BTA26-800BRG | BTA26-800BRG | BTA26-800BRG |
| Product Name | 25A Triac | Triacs - BTA26-800BRG | TRIACs | TRIACs | TRIACs | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | RoHS | |||||
| VRRM | 800 volts | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TOP3 | TOP | Top3 | TOP-3 Insulated | TOP-3 Insulated | TOP-3 Insulated | ||
| VDRM | 800 volts | 800 volts |