TRIAC Standard 700V 25A Through Hole TOP3
TRIAC,700V V(DRM),25A I(T)RMS,TO-218 Product overview: BTA26-700BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA26-700BRG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 770520-BTA26-700BRG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TOP-3 Insulated
Configuration: Single
Voltage - Off State: 700V
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A
Triac Type: Standard
Family Name: BTA26-700B
Categories: Discrete Semiconductor Products
Manufacturer Package: TOP3
Current - On State (It (RMS)) (Maximum): 25A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 80mA
Alternative Parts (Cross-Reference): BTA26-700B;
Introduction Date: August 18, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Triac, 700 V, 100 mA, 25 A, 250 A, 80 mA, 1.5 V RoHS Compliant: Yes
TRIAC 700V 25A TOP3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 497-16149-5-ND | 300-BTA26-700BRG | 770520-BTA26-700BRG | 24M0816 | BTA26-700BRG | BTA26-700BRG | BTA26-700BRG |
| Product Name | TRIACs | 700V 25A Triac | Triacs - BTA26-700BRG | Triac, 700 V, 100 Ma, 25 A, 250 A, 80 Ma, 1.5 V Rohs Compliant Stmicroelectronics | Triacs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TOP-3 Insulated | TOP-3 Insulated | TOP-3 Insulated | TOP-3 Insulated | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VRRM | 700 volts | ||||||
| VDRM | 700 volts | 700 volts | |||||
| ITSM | 25 amps |