TRIAC Alternistor - Snubberless 600V 25A Through Hole TOP3
Manufacturer: STMicroelectronics
Win Source Part Number: 1155334-BTA26-600BWR
Series: Snubberless
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TOP-3 Insulated
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A
Triac Type: Alternistor - Snubberless
Family Name: BTA26-600BW
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TOP3
Current - On State (It (RMS)) (Maximum): 25A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 75mA
Alternative Parts (Cross-Reference): SM25JZ51; SM25JZ51(LB102LG); SM25JZ51(CANO,F);
Introduction Date: December 06, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
TRIAC 600V 25A Snubberless TOP3 Ins
TRIAC 600V 25A Snubberless TOP3 Ins
TRIAC 600V 25A Snubberless TOP3 Ins
TRIAC, 600V, 25A, TOP-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:25A; Triac Case Style:TOP-3; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:250A; Holding Current Max:75mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC ALTERNISTOR 600V 25A TOP3
TRIAC ALTERNISTOR 600V 25A TOP3
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 497-4170-5-ND | 1155334-BTA26-600BWRG | 8772624 | 8772624P | BTA26-600BWRG | 56P5894 | BTA26-600BWRG | BTA26-600BWRG |
| Product Name | TRIACs | Triacs - BTA26-600BWRG | TRIACs | TRIACs | Triacs | Triac, 600V, 25A, Top-3; Peak Repetitive Off State Voltage Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Package Type | TOP-3 Insulated | TOP-3 Insulated | Top3 | TOP | TOP-3 | TOP-3 Insulated | TOP-3 Insulated | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| VDRM | 600 volts | 600 volts | ||||||
| ITSM | 25 amps | |||||||
| IGT | 50 mA | 50 mA |