600V, 25A, SNUBBERLESS TRIAC, PLASTIC, TOP3, 3 PIN Product overview: BTA26-600BW from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA26-600BW can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 600V 25A Through Hole TOP3
Manufacturer: STMicroelectronics
Win Source Part Number: 1155333-BTA26-600BW
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
TRIAC ALTERNISTOR 600V 25A TOP3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 300-BTA26-600BW | 497-3126-ND | 1155333-BTA26-600BW | BTA26-600BW |
| Product Name | 600V 25A Triac | TRIACs | Triacs - BTA26-600BW | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |||
| VRRM | 600 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | TOP-3 Insulated | TOP-3 Insulated |