TRIAC Standard 600V 25A Through Hole TOP3
Manufacturer: STMicroelectronics
Win Source Part Number: 012187-BTA26-600BRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 80mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 25A
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A
Triac Type: Standard
Family Name: BTA26-600B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TOP3
Alternative Parts (Cross-Reference): BCR25RM-12LB#B01; BCR25RM-12LB; BCR30AM-12LA;
Introduction Date: December 06, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
80mA 50mA 600V TOP-3 TRIACs ROHS
TRIAC 600V 25A TOP3
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 7140515 | 7140515P | 497-2427-5-ND | 012187-BTA26-600BRG | BTA26-600BRG | BTA26-600BRG | BTA26-600BRG | BTA26-600BRG |
| Product Name | TRIACs | TRIACs | TRIACs | Triacs - BTA26-600BRG | Triode/MOS Tube/Transistor >> TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Standards and Certifications | RoHS | RoHS | RoHS | |||||
| Package Type | Top3 | TOP | TOP-3 Insulated | TOP3 | TOP-3 Insulated | TOP-3 Insulated | ||
| Pin Count | 3 | 3 | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| VDRM | 600 volts | 600 volts | 600 volts |