TRIAC 400V 25A TOP3
DISCONTINUED BY MANUFACTURER, TRIAC, 400V V(DRM), 25A I(T)RMS, 3 PIN THRU HOLE. FREE 2 YEAR RADWELL WARRANTY
| Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | BTA26-400BRG | 49010711 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | Thyristor/SCR/Triac/Diac/Alternistor |
| Package Type | TOP-3 Insulated | |
| VDRM | 400 volts | |
| IGT | 50 mA |