TRIAC 25A 800V Snubberless 50mA RD91
TRIAC 25A 800V Snubberless 50mA RD91
TRIAC 25A 800V Snubberless 50mA RD91
Manufacturer: STMicroelectronics
Win Source Part Number: 770518-BTA25-800BW
Series: Snubberless
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: RD91-3 (Insulated)
Mounting: Chassis Mount
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A
Triac Type: Alternistor - Snubberless
Family Name: BTA25-800BW
Categories: Discrete Semiconductor Products
Manufacturer Package: RD91
Current - On State (It (RMS)) (Maximum): 25A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 75mA
Alternative Parts (Cross-Reference): CQ3P-40N; CQ3P-25N; BTA25-800BWRG;
Introduction Date: Dec 6, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
TRIAC Alternistor - Snubberless 800V 25A Chassis Mount RD91
25A standard and Snubberless™ Triacs Product overview: BTA25-800BW from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA25-800BW can be used for catalog matching and distributor lookup.
TRIAC ALTERNISTOR 800V 25A RD91
TRIAC, 25A, 800V, RD91-3; Peak Repetitive Off State Voltage:800V; On State RMS Current:25A; Triac Case Style:RD91; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:250A; Holding Current Max:75mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC ALTERNISTOR 800V 25A RD91
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 1106594 | 1106594P | 770518-BTA25-800BW | 497-12753-ND | 300-BTA25-800BW | BTA25-800BW | 45AC6381 | BTA25-800BW | BTA25-800BW |
| Product Name | TRIACs | TRIACs | Triacs - BTA25-800BW | TRIACs | 25A Triac | TRIACs | Triac, 25A, 800V, Rd91-3; Peak Repetitive Off State Voltage Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||||
| Package Type | Rd-91 | RD-91 | RD91-3 (Insulated) | RD91-3 (Insulated) | RD91-3 (Insulated) | RD91 | RD91-3 (Insulated) | ||
| Pin Count | 3 | 3 | 3 | ||||||
| Features | Snubberless Triac | Snubberless Triac | |||||||
| VDRM | 800 volts | 800 volts |