25A standard and Snubberless™ Triacs Product overview: BTA25-800B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA25-800B can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1155331-BTA25-800B
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
TRIAC Standard 800V 25A Chassis Mount RD91
TRIAC, 25A, 800V, RD-91; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):25A; Triac Case Style:RD-91; Gate Trigger Current Max (QI), Igt:100mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W; Peak RoHS Compliant: Yes
TRIAC 800V 25A RD91
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Thyristors | Triacs | Triacs |
| Product Number | 300-BTA25-800B | 1155331-BTA25-800B | 497-19584-ND | BTA25-800B | 51AC8905 | BTA25-800B |
| Product Name | 25A Triac | Triacs - BTA25-800B | TRIACs | Triacs | Triac, 25A, 800V, Rd-91; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | ||||
| VRRM | 800 volts | |||||
| Operating Temperature | -40 C (-40 F) | |||||
| Package Type | RD91-3 (Insulated) | RD-91 | RD91-3 (Insulated) |