TRIAC Standard 700V 25A Chassis Mount RD91
700V, 30A, TRIAC Product overview: BTA25-700B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 30A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA25-700B can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1155330-BTA25-700B
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: RD91-3 (Insulated)
Mounting: Chassis Mount
Configuration: Single
Voltage - Off State: 700V
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A
Triac Type: Standard
Family Name: BTA25-700B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: RD91
Current - On State (It (RMS)) (Maximum): 25A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 80mA
Introduction Date: August 21, 1995
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
TRIAC 700V 25A RD91
TRIAC, 700V, 25A, RD91; Peak Repetitive Off State Voltage:700V; On State RMS Current:25A; Triac Case Style:RD-91; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:250A; Holding Current Max:80mA; No. of Pins:3Pins RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 497-6669-ND | 300-BTA25-700B | 1155330-BTA25-700B | BTA25-700B | BTA25-700B | 45P4442 |
| Product Name | TRIACs | 700V 30A Triac | Triacs - BTA25-700B | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | Triac, 700V, 25A, Rd91; Peak Repetitive Off State Voltage Stmicroelectronics |
| Package Type | RD91-3 (Insulated) | RD91-3 (Insulated) | RD91-3 (Insulated) | RD-91 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | ||||
| VRRM | 700 volts | |||||
| VDRM | 700 volts | 700 volts |