Manufacturer: STMicroelectronics
Win Source Part Number: 144501-BTA25-600BW
Packaging: Tube/Rail
Mounting: Chassis Mount
Current - Hold (Ih) (Max): 75mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 25A
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: RD91
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
TRIAC Alternistor - Snubberless 600V 25A Chassis Mount RD91
25A standard and Snubberless™ Triacs Product overview: BTA25-600BW from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA25-600BW can be used for catalog matching and distributor lookup.
TRIAC ALTERNISTOR 600V 25A RD-91
Triac, 600 V, 50 mA, 25 A, 250 A, 75 mA, 1.5 V RoHS Compliant: Yes
TRIAC ALTERNISTOR 600V 25A RD91
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 144501-BTA25-600BW | 497-3125-ND | 300-BTA25-600BW | 8290633 | 8290633P | BTA25-600BW | 05M4741 | BTA25-600BW | BTA25-600BW |
| Product Name | Triacs - BTA25-600BW | TRIACs | 25A Triac | TRIACs | TRIACs | TRIACs | Triac, 600 V, 50 Ma, 25 A, 250 A, 75 Ma, 1.5 V Rohs Compliant Stmicroelectronics | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | RD91 | RD91-3 (Insulated) | Rd-91 | RD-91 | RD91-3 (Insulated) | RD91-3 (Insulated) | |||
| VDRM | 600 volts | 600 volts | |||||||
| ITSM | 25 amps | ||||||||
| IGT | 50 mA | 50 mA | |||||||
| VGT | 1.3 volts | 1.3 volts |