TRIAC Standard 600V 25A Chassis Mount RD91
Manufacturer: STMicroelectronics
Win Source Part Number: 037294-BTA25-600B
Packaging: Tube/Rail
Mounting: Chassis Mount
Current - Hold (Ih) (Max): 75mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 25A
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: RD91
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
TRIAC 600V 25A RD91
Triac, 600 V, 50 mA, 25 A, 250 A, 80 mA, 1.5 V RoHS Compliant: Yes
TRIAC, 600V, 25A, RD91; Peak Repetitive Off State Voltage:600V; On State RMS Current:25A; Triac Case Style:RD-91; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:250A; Holding Current Max:80mA; No. of Pins:3Pins RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 8294014 | 8294014P | 497-2414-ND | 037294-BTA25-600B | BTA25-600B | BTA25-600B | BTA25-600B | 25M7868 | 56P5889 |
| Product Name | TRIACs | TRIACs | TRIACs | Triacs - BTA25-600B | Triacs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 600 V, 50 Ma, 25 A, 250 A, 80 Ma, 1.5 V Rohs Compliant Stmicroelectronics | Triac, 600V, 25A, Rd91; Peak Repetitive Off State Voltage Stmicroelectronics |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||||
| Package Type | Rd-91 | RD-91 | RD91-3 (Insulated) | RD91 | RD91-3 (Insulated) | RD91-3 (Insulated) | RD-91 | ||
| Pin Count | 3 | 3 | 3 | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| VDRM | 600 volts | 600 volts |