STMicroelectronics, Inc. TRIACs BTA24-800CWRG

Description
STMicroelectronics, BTA24-800CWRG
Request a Quote Datasheet
Description
STMicroelectronics, BTA24-800CWRG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 1888500P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1888500P
TRIACs 1888500P
STMicroelectronics, BTA24-800CWRG

STMicroelectronics, BTA24-800CWRG

Supplier's Site
TRIACs - 1888264 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1888264
TRIACs 1888264
STMicroelectronics, BTA24-800CWRG

STMicroelectronics, BTA24-800CWRG

Supplier's Site
TRIACs - 1888500 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1888500
TRIACs 1888500
STMicroelectronics, BTA24-800CWRG

STMicroelectronics, BTA24-800CWRG

Supplier's Site
Singapore, Singapore
Through-Hole 800V 25A Triac
300-BTA24-800CWRG
Through-Hole 800V 25A Triac 300-BTA24-800CWRG
TRIAC 800V 25A RMS TO-220AB Through Hole Product overview: BTA24-800CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA24-800CWRG can be used for catalog matching and distributor lookup.

TRIAC 800V 25A RMS TO-220AB Through Hole Product overview: BTA24-800CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA24-800CWRG can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - BTA24-800CWRG - 038019-BTA24-800CWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA24-800CWRG
038019-BTA24-800CWRG
Triacs - BTA24-800CWRG 038019-BTA24-800CWRG
Manufacturer: STMicroelectronics Win Source Part Number: 038019-BTA24-800CWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 25A Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A Triac Type: Alternistor - Snubberless Family Name: BTA24-800CW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Alternative Parts (Cross-Reference): CTA24-800CW; CTA24-800CWPT; BTA25H-800CW3G; FT2014NJ00TU; Introduction Date: December 06, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038019-BTA24-800CWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 25A
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A
Triac Type: Alternistor - Snubberless
Family Name: BTA24-800CW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): CTA24-800CW; CTA24-800CWPT; BTA25H-800CW3G; FT2014NJ00TU;
Introduction Date: December 06, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - 497-4169-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 25A Through Hole TO-220

TRIAC Alternistor - Snubberless 800V 25A Through Hole TO-220

Buy Now Datasheet
TRIAC ALTERNISTOR 800V TO220AB

TRIAC ALTERNISTOR 800V TO220AB

Supplier's Site Datasheet
Triac, 800V, 25A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 56P5887 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 25A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
56P5887
Triac, 800V, 25A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 56P5887
TRIAC, 800V, 25A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):25A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W RoHS Compliant: Yes

TRIAC, 800V, 25A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):25A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W RoHS Compliant: Yes

Supplier's Site
Triac, 800V, 25A, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 05X9542 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 25A, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
05X9542
Triac, 800V, 25A, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 05X9542
TRIAC, 800V, 25A, TO-220AB-3; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):25A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W; RoHS Compliant: Yes

TRIAC, 800V, 25A, TO-220AB-3; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):25A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 25 Amp 800 Volt

Triacs 25 Amp 800 Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Triacs Thyristors Triacs Triacs Thyristors
Product Number 1888500P 1888264 300-BTA24-800CWRG 038019-BTA24-800CWRG 497-4169-5-ND BTA24-800CWRG 56P5887 BTA24-800CWRG
Product Name TRIACs TRIACs Through-Hole 800V 25A Triac Triacs - BTA24-800CWRG TRIACs TRIACs Triac, 800V, 25A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics Triacs
Standards and Certifications RoHS RoHS RoHS RoHS
Package Type TO-220; TO-220 TO-220; To-220ab TO-220AB TO-220AB TO-220; TO-220-3 TO-220-3 TO-220; TO-220AB
Pin Count 3 3
VRRM 800 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data