STMicroelectronics, Inc. TRIACs BTA24-800BWRG

Description
TRIAC 800V 25A Snubberless TO220 Insul.
Request a Quote Datasheet
Description
TRIAC 800V 25A Snubberless TO220 Insul.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 7931327 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7931327
TRIACs 7931327
TRIAC 800V 25A Snubberless TO220 Insul.

TRIAC 800V 25A Snubberless TO220 Insul.

Supplier's Site
TRIACs - 7931327P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7931327P
TRIACs 7931327P
TRIAC 800V 25A Snubberless TO220 Insul.

TRIAC 800V 25A Snubberless TO220 Insul.

Supplier's Site
TRIACs - 1687134 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1687134
TRIACs 1687134
TRIAC 800V 25A Snubberless TO220 Insul.

TRIAC 800V 25A Snubberless TO220 Insul.

Supplier's Site
TRIACs - 497-2402-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 25A Through Hole TO-220

TRIAC Alternistor - Snubberless 800V 25A Through Hole TO-220

Buy Now Datasheet
Triacs - BTA24-800BWRG - 090927-BTA24-800BWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA24-800BWRG
090927-BTA24-800BWRG
Triacs - BTA24-800BWRG 090927-BTA24-800BWRG
Manufacturer: STMicroelectronics Win Source Part Number: 090927-BTA24-800BWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 75mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 25A Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 090927-BTA24-800BWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 75mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 25A
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Through-Hole 800V 25A Triac
300-BTA24-800BWRG
Through-Hole 800V 25A Triac 300-BTA24-800BWRG
TRIAC 800V 25A TO-220AB Through Hole Product overview: BTA24-800BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA24-800BWRG can be used for catalog matching and distributor lookup.

TRIAC 800V 25A TO-220AB Through Hole Product overview: BTA24-800BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA24-800BWRG can be used for catalog matching and distributor lookup.

Supplier's Site
TRIAC ALTERNISTOR 800V TO220AB

TRIAC ALTERNISTOR 800V TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA24-800BWRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA24-800BWRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA24-800BWRG
TRIAC ALTERNISTOR 800V 25A TO220

TRIAC ALTERNISTOR 800V 25A TO220

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 16461931 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
16461931
Thyristor/SCR/Triac/Diac/Alternistor 16461931
SNUBBERLESS TRIAC, 800V V(DRM), 25A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

SNUBBERLESS TRIAC, 800V V(DRM), 25A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Triacs 25 AMP 800 VOLT

Triacs 25 AMP 800 VOLT

Buy Now Datasheet
Triac, 800 V, 50 Ma, 25 A, 250 A, 75 Ma, 1.3 V Rohs Compliant Stmicroelectronics - 25M7867 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800 V, 50 Ma, 25 A, 250 A, 75 Ma, 1.3 V Rohs Compliant Stmicroelectronics
25M7867
Triac, 800 V, 50 Ma, 25 A, 250 A, 75 Ma, 1.3 V Rohs Compliant Stmicroelectronics 25M7867
Triac, 800 V, 50 mA, 25 A, 250 A, 75 mA, 1.3 V RoHS Compliant: Yes

Triac, 800 V, 50 mA, 25 A, 250 A, 75 mA, 1.3 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Triacs Triacs Thyristors Triacs
Product Number 7931327 7931327P 497-2402-5-ND 090927-BTA24-800BWRG 300-BTA24-800BWRG BTA24-800BWRG BTA24-800BWRG 16461931 BTA24-800BWRG 25M7867
Product Name TRIACs TRIACs TRIACs Triacs - BTA24-800BWRG Through-Hole 800V 25A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Thyristor/SCR/Triac/Diac/Alternistor Triacs Triac, 800 V, 50 Ma, 25 A, 250 A, 75 Ma, 1.3 V Rohs Compliant Stmicroelectronics
Standards and Certifications RoHS RoHS RoHS RoHS
Package Type TO-220; To-220ab TO-220; TO-220 TO-220; TO-220-3 TO-220AB TO-220AB TO-220-3 TO-220-3
Pin Count 3 3
Features Snubberless Triac Snubberless Triac
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data