STMicroelectronics, Inc. Isolated 800V 25A Triac BTA24-800BW

Description
800V, 25A, SNUBBERLESS TRIAC, TO-220AB, PLASTIC, ISOLATED TO-220AB, 3 PIN Product overview: BTA24-800BW from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA24-800BW can be used for catalog matching and distributor lookup.
Request a Quote
Description
800V, 25A, SNUBBERLESS TRIAC, TO-220AB, PLASTIC, ISOLATED TO-220AB, 3 PIN Product overview: BTA24-800BW from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA24-800BW can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Isolated 800V 25A Triac
300-BTA24-800BW
Isolated 800V 25A Triac 300-BTA24-800BW
800V, 25A, SNUBBERLESS TRIAC, TO-220AB, PLASTIC, ISOLATED TO-220AB, 3 PIN Product overview: BTA24-800BW from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA24-800BW can be used for catalog matching and distributor lookup.

800V, 25A, SNUBBERLESS TRIAC, TO-220AB, PLASTIC, ISOLATED TO-220AB, 3 PIN Product overview: BTA24-800BW from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA24-800BW can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - BTA24-800BW - 1155325-BTA24-800BW - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA24-800BW
1155325-BTA24-800BW
Triacs - BTA24-800BW 1155325-BTA24-800BW
Manufacturer: STMicroelectronics Win Source Part Number: 1155325-BTA24-800BW Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1155325-BTA24-800BW
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Triac, 800V, 25A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics - 37M1788 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 25A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics
37M1788
Triac, 800V, 25A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics 37M1788
TRIAC, 800V, 25A, TO-220AB; Peak Repetitive Off State Voltage:800V; On State RMS Current:25A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:250A; Holding Current Max:75mA; Product Range:-RoHS Compliant: Yes

TRIAC, 800V, 25A, TO-220AB; Peak Repetitive Off State Voltage:800V; On State RMS Current:25A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:250A; Holding Current Max:75mA; Product Range:-RoHS Compliant: Yes

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 32270204 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
32270204
Thyristor/SCR/Triac/Diac/Alternistor 32270204
DISCONTINUED BY MANUFACTURER, SNUBBERLESS TRIAC, 800V V(DRM), 25A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SNUBBERLESS TRIAC, 800V V(DRM), 25A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Radwell International
Product Category Triacs Triacs Triacs Triacs
Product Number 300-BTA24-800BW 1155325-BTA24-800BW 37M1788 32270204
Product Name Isolated 800V 25A Triac Triacs - BTA24-800BW Triac, 800V, 25A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics Thyristor/SCR/Triac/Diac/Alternistor
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data