Win Source Part Number: 1208908-BTA24-700BWR
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Series: Snubberless™
Package: Tube
Standard Package: 50
Current - Hold (Ih) (Max): 75 mA
Configuration: Single
Voltage - Off State: 700 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 50 mA
Current - On State (It (RMS)) (Max): 25 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A
Triac Type: Alternistor - Snubberless
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Base Product Number: BTA24
Triacs 25 Amp 700 Volt Product overview: BTA24-700BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA24-700BWRG can be used for catalog matching and distributor lookup.
TRIAC ALTERNISTOR 700V 25A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs |
| Product Number | 1208908-BTA24-700BWRG | 300-BTA24-700BWRG | BTA24-700BWRG |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | Tube | TO-220-3 | TO-220-3 |
| VDRM | 700 volts | 700 volts | |
| ITSM | 25 amps | ||
| IGT | 50 mA | 50 mA | |
| VGT | 1.3 volts | 1.3 volts |