STMicroelectronics, Inc. Through-Hole Isolated 600V 25A Triac BTA24-600CWRG

Description
600V 25A TRIAC, Isolated TO-220AB, Through Hole Product overview: BTA24-600CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, Isolated, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA24-600CWRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 25A TRIAC, Isolated TO-220AB, Through Hole Product overview: BTA24-600CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, Isolated, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA24-600CWRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole Isolated 600V 25A Triac
300-BTA24-600CWRG
Through-Hole Isolated 600V 25A Triac 300-BTA24-600CWRG
600V 25A TRIAC, Isolated TO-220AB, Through Hole Product overview: BTA24-600CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, Isolated, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA24-600CWRG can be used for catalog matching and distributor lookup.

600V 25A TRIAC, Isolated TO-220AB, Through Hole Product overview: BTA24-600CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, Isolated, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA24-600CWRG can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 497-3124-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 25A Through Hole TO-220

TRIAC Alternistor - Snubberless 600V 25A Through Hole TO-220

Buy Now Datasheet
TRIACs - 4860935 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
4860935
TRIACs 4860935
Snubberless Triac,24A,600V,BTA24 -600CWRG

Snubberless Triac,24A,600V,BTA24-600CWRG

Supplier's Site
TRIACs - 4860935P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
4860935P
TRIACs 4860935P
Snubberless Triac,24A,600V,BTA24 -600CWRG

Snubberless Triac,24A,600V,BTA24-600CWRG

Supplier's Site
TRIACs - 1023527 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1023527
TRIACs 1023527
Snubberless Triac,24A,600V,BTA24 -600CWRG

Snubberless Triac,24A,600V,BTA24-600CWRG

Supplier's Site
Triacs - BTA24-600CWRG - 012186-BTA24-600CWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA24-600CWRG
012186-BTA24-600CWRG
Triacs - BTA24-600CWRG 012186-BTA24-600CWRG
Manufacturer: STMicroelectronics Win Source Part Number: 012186-BTA24-600CWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 25A Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 012186-BTA24-600CWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 25A
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 25 Amp 600 Volt

Triacs 25 Amp 600 Volt

Buy Now Datasheet
TRIAC; TO-220AB; 25A IT(AV); 25A; 0.8; 60; 260A IFRM; -40; +125; 1W PG(AV); 1.3V - 70013675 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIAC; TO-220AB; 25A IT(AV); 25A; 0.8; 60; 260A IFRM; -40; +125; 1W PG(AV); 1.3V
70013675
TRIAC; TO-220AB; 25A IT(AV); 25A; 0.8; 60; 260A IFRM; -40; +125; 1W PG(AV); 1.3V 70013675
TRIAC; TO-220AB; 25A IT(AV); 25A; 0.8; 60; 260A IFRM; -40; +125; 1W PG(AV); 1.3V

TRIAC; TO-220AB; 25A IT(AV); 25A; 0.8; 60; 260A IFRM; -40; +125; 1W PG(AV); 1.3V

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - BTA24-600CWRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA24-600CWRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA24-600CWRG
TRIAC ALTERNISTOR 600V 25A TO220

TRIAC ALTERNISTOR 600V 25A TO220

Supplier's Site
TRIAC ALTERNISTOR 600V TO220AB

TRIAC ALTERNISTOR 600V TO220AB

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
BTA24-600CWRG
Triode/MOS Tube/Transistor >> TRIACs BTA24-600CWRG
50mA 35mA 600V 1个双向可控硅 TO-220 TRIACs ROHS

50mA 35mA 600V 1个双向可控硅 TO-220 TRIACs ROHS

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 1108935 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
1108935
Thyristor/SCR/Triac/Diac/Alternistor 1108935
SNUBBERLESS TRIAC, 600V V(DRM), 25A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

SNUBBERLESS TRIAC, 600V V(DRM), 25A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Radwell International
Product Category Triacs Thyristors Triacs Triacs Triacs Thyristors Triacs Triacs Triacs Triacs Triacs
Product Number 300-BTA24-600CWRG 497-3124-5-ND 4860935 4860935P 012186-BTA24-600CWRG BTA24-600CWRG 70013675 BTA24-600CWRG BTA24-600CWRG BTA24-600CWRG 1108935
Product Name Through-Hole Isolated 600V 25A Triac TRIACs TRIACs TRIACs Triacs - BTA24-600CWRG Triacs TRIAC; TO-220AB; 25A IT(AV); 25A; 0.8; 60; 260A IFRM; -40; +125; 1W PG(AV); 1.3V Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triode/MOS Tube/Transistor >> TRIACs Thyristor/SCR/Triac/Diac/Alternistor
Standards and Certifications RoHS RoHS RoHS RoHS
Package Type TO-220AB TO-220; TO-220-3 TO-220; To-220ab TO-220; TO-220 TO-220AB TO-220 TO-220-3 TO-220-3 TO-220
VRRM 600 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pin Count 3 3
Unlock Full Specs
to access all available technical data