STMicroelectronics, Inc. 600V 25A Triac BTA24-600BWRG

Description
TRIAC 600V 25A TO-220AB Insulated Product overview: BTA24-600BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA24-600BWRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 600V 25A TO-220AB Insulated Product overview: BTA24-600BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA24-600BWRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 25A Triac
300-BTA24-600BWRG
600V 25A Triac 300-BTA24-600BWRG
TRIAC 600V 25A TO-220AB Insulated Product overview: BTA24-600BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA24-600BWRG can be used for catalog matching and distributor lookup.

TRIAC 600V 25A TO-220AB Insulated Product overview: BTA24-600BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA24-600BWRG can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 6871029 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6871029
TRIACs 6871029
TRIAC 25A 600V TO220

TRIAC 25A 600V TO220

Supplier's Site
TRIACs - 6871029P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6871029P
TRIACs 6871029P
TRIAC 25A 600V TO220

TRIAC 25A 600V TO220

Supplier's Site
TRIACs - 1686668 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1686668
TRIACs 1686668
TRIAC 25A 600V TO220

TRIAC 25A 600V TO220

Supplier's Site
Triacs - BTA24-600BWRG - 012185-BTA24-600BWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA24-600BWRG
012185-BTA24-600BWRG
Triacs - BTA24-600BWRG 012185-BTA24-600BWRG
Manufacturer: STMicroelectronics Win Source Part Number: 012185-BTA24-600BWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 75mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 25A Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A Triac Type: Alternistor - Snubberless Family Name: BTA24-600BW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Alternative Parts (Cross-Reference): CTA24-600BW; CTA24-600BWPT; Q6016LH653; Introduction Date: September 10, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 012185-BTA24-600BWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 75mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 25A
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A
Triac Type: Alternistor - Snubberless
Family Name: BTA24-600BW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): CTA24-600BW; CTA24-600BWPT; Q6016LH653;
Introduction Date: September 10, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - 497-3123-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 25A Through Hole TO-220

TRIAC Alternistor - Snubberless 600V 25A Through Hole TO-220

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 16461923 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
16461923
Thyristor/SCR/Triac/Diac/Alternistor 16461923
SNUBBERLESS TRIAC, 600V V(DRM), 25A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

SNUBBERLESS TRIAC, 600V V(DRM), 25A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
BTA24-600BWRG
Triode/MOS Tube/Transistor >> TRIACs BTA24-600BWRG
75mA 50mA 600V 1个双向可控硅 TO-220AB-3 TRIACs ROHS

75mA 50mA 600V 1个双向可控硅 TO-220AB-3 TRIACs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 25 Amp 600 Volt

Triacs 25 Amp 600 Volt

Buy Now Datasheet
Triac, 600 V, 50 Ma, 24 A, 250 A, 75 Ma, 1.5 V Rohs Compliant Stmicroelectronics - 02M8642 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600 V, 50 Ma, 24 A, 250 A, 75 Ma, 1.5 V Rohs Compliant Stmicroelectronics
02M8642
Triac, 600 V, 50 Ma, 24 A, 250 A, 75 Ma, 1.5 V Rohs Compliant Stmicroelectronics 02M8642
Triac, 600 V, 50 mA, 24 A, 250 A, 75 mA, 1.5 V RoHS Compliant: Yes

Triac, 600 V, 50 mA, 24 A, 250 A, 75 mA, 1.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
TRIAC ALTERNISTOR 600V TO220AB

TRIAC ALTERNISTOR 600V TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA24-600BWRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA24-600BWRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA24-600BWRG
TRIAC ALTERNISTOR 600V 25A TO220

TRIAC ALTERNISTOR 600V 25A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Radwell International LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs Triacs Thyristors Triacs Triacs Thyristors Triacs Triacs Triacs
Product Number 300-BTA24-600BWRG 6871029 6871029P 012185-BTA24-600BWRG 497-3123-5-ND 16461923 BTA24-600BWRG BTA24-600BWRG 02M8642 BTA24-600BWRG BTA24-600BWRG
Product Name 600V 25A Triac TRIACs TRIACs Triacs - BTA24-600BWRG TRIACs Thyristor/SCR/Triac/Diac/Alternistor Triode/MOS Tube/Transistor >> TRIACs Triacs Triac, 600 V, 50 Ma, 24 A, 250 A, 75 Ma, 1.5 V Rohs Compliant Stmicroelectronics TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Package Type TO-220AB TO-220; To-220ab TO-220; TO-220 TO-220AB TO-220; TO-220-3 TO-220 TO-220-3 TO-220-3
VRRM 600 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pin Count 3 3
Unlock Full Specs
to access all available technical data