Manufacturer: STMicroelectronics
Win Source Part Number: 1155321-BTA24-600BW
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
TRIAC Alternistor - Snubberless 600V 25A Through Hole TO-220
600V, 25A, SNUBBERLESS TRIAC, TO-220AB, PLASTIC, ISOLATED TO-220AB, 3 PIN Product overview: BTA24-600BW from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA24-600BW can be used for catalog matching and distributor lookup.
TRIAC ALTERNISTOR 600V 25A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 1155321-BTA24-600BW | 497-2423-ND | 300-BTA24-600BW | BTA24-600BW |
| Product Name | Triacs - BTA24-600BW | TRIACs | Isolated 600V 25A Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | |||
| VDRM | 600 volts |